Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101402LF.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 810663-61083-101402L
Packaging: Reel
Number of Positions: 100
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 9mm, 13mm
Height Above Board: 0.185" (4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 650
MSL Level: 1 (Unlimited)
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8mm Pitch 100 Pos Header, SMT, Straight, Gold Brass Product overview: 61083-101402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-101402LF can be used for catalog matching and distributor lookup.
CONNECTOR, STACKING, PLUG, 100POS, 2ROW ROHS COMPLIANT: YES
CONNECTOR, STACKING, PLUG, 100POS, 2ROW ROHS COMPLIANT: YES
61083-101402LF-0.8MM
CONN PLUG 100POS SMD GOLD
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-101402LF | 810663-61083-101402LF | 609-1691-2-ND | 2027-61083-101402LF | 69AH5050 | 61083-101402LF |
| Product Name | Bergstak ® | Rectangular Connectors - 61083-101402LF | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connector, Stacking, Plug, 100Pos, 2Row Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.8 amps | |||||
| Mounting | SMD | Surface Mount | ||||
| Category | Board to Board Connector |