Amphenol Corporation Bergstak ® 61082-103402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-103402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-103402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-103402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-103402LF
Bergstak ® 61082-103402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-103402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-103402LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61082-103402LF
SMD Electronic Connector 2027-61082-103402LF
Conn Fine Pitch Connector RCP 100 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61082-103402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-103402LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 100 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 61082-103402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-103402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 61082-103402LF - 907640-61082-103402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-103402LF
907640-61082-103402LF
Rectangular Connectors - 61082-103402LF 907640-61082-103402LF
Manufacturer: AMPHENOL Win Source Part Number: 907640-61082-103402L F Series: BergStak® 0.80mm Features: 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 61082 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-1635-6, 609-1635-6-ND, 609-1635-1, 609-1635-2, 61082103402LF, 609-1635-6INACTIVE

Manufacturer: AMPHENOL
Win Source Part Number: 907640-61082-103402LF
Series: BergStak® 0.80mm
Features: 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 61082
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1635-6, 609-1635-6-ND, 609-1635-1, 609-1635-2, 61082103402LF, 609-1635-6INACTIVE

Buy Now Datasheet
0.8MM B TO B REC ASSY

0.8MM B TO B REC ASSY

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1635-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1635-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1635-2-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1635-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1635-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1635-1-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
PCB Sockets - 1822270 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1822270
PCB Sockets 1822270
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 1822556P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1822556P
PCB Sockets 1822556P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 1822556 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1822556
PCB Sockets 1822556
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-103402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-103402LF
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Conn, Stacking, Receptacle, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3145 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3145
Conn, Stacking, Receptacle, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3145
CONN, STACKING, RECEPTACLE, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper, Nickel; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RECEPTACLE, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper, Nickel; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Receptacle, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 06M1479 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
06M1479
Conn, Stacking, Receptacle, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 06M1479
CONN, STACKING, RECEPTACLE, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper, Nickel; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RECEPTACLE, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper, Nickel; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics PEI-Genesis DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-103402LF 2027-61082-103402LF 907640-61082-103402LF Amphenol FCI Asia 61082-103402LF 609-1635-2-ND 1822270 1822556P 61082-103402LF 65AC3145
Product Name Bergstak ® SMD Electronic Connector Rectangular Connectors - 61082-103402LF Arrays, Edge Type, Mezzanine (Board to Board) PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Receptacle, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Gender Female / Jack Female / Jack
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data