The 0.8Mm B To B Plug Assy-61083-122400Lf is a mezzanine connector designed for high-density applications, supporting data rates of up to 12Gb/s. It features a flexible design with 16 PCB stack heights available in increments of 1mm, accommodating 40 to 200 positions in 20-position increments. The connector is suitable for vertical mating configurations, making it ideal for parallel board stacking applications. Constructed from glass-filled LCP housing with a UL94-V0 flammability rating, the connector ensures durability with a mating cycle rating of 100 cycles. It has a current rating of 0.8A per contact and operates within a temperature range of -40°C to +125°C. The product is RoHS compliant and lead-free, meeting environmental standards. The connector offers multiple plating options, including gold and gold flash finishes, and is packaged in tape and reel or tubes for convenience. It is compatible with PCIe Gen 2/3 and SAS 3.0 applications, making it suitable for various markets, including servers, industrial instrumentation, and telecommunications.
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 120 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-122400LF.
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 120POS SMD GOLD
0.8MM B TO B PLUG ASSY-61083-122400LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-122400LF | 609-61083-122400LF-ND | 61083-122400LF | 06M1537 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Plug Assy-61083-122400Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | |||
| Current Rating | 0.8 amps | |||
| Category | Board to Board Connector |