Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-041622LF.
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8MM B TO B REC ASSY-61082-041622LF / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 61082-041622LF | 61082-041622LF-ND | 64AC7748 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Rec Assy-61082-041622Lf / Reel Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | |
| Voltage Rating | 100 volts | ||
| Current Rating | 0.8 amps | ||
| Category | Board to Board Connector |