Amphenol Corporation Bergstak ® 61083-084409LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084409LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084409LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-084409LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-084409LF
Bergstak ® 61083-084409LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084409LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084409LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 100V 800mA Electronic Connector
2027-61083-084409LF
SMD 100V 800mA Electronic Connector 2027-61083-084409LF
80 Pos 0.8mm Header, 2 Row, 100V, 800mA, Gold Plated, SMD Product overview: 61083-084409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-084409LF can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Header, 2 Row, 100V, 800mA, Gold Plated, SMD Product overview: 61083-084409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-084409LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5946-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5946-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5946-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61083-084409LF - 856841-61083-084409LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-084409LF
856841-61083-084409LF
Rectangular Connectors - 61083-084409LF 856841-61083-084409LF
Manufacturer: AMPHENOL Win Source Part Number: 856841-61083-084409L F Series: BergStak® 0.80mm Features: Position Connector Package: Tube Family Name: 61083 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-5946, 61083-084409LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 856841-61083-084409LF
Series: BergStak® 0.80mm
Features: Position Connector
Package: Tube
Family Name: 61083
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-5946, 61083-084409LF-ND

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-084409LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-084409LF
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 75K2869 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
75K2869
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 75K2869
CONN, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-084409LF 2027-61083-084409LF 609-5946-ND 856841-61083-084409LF 61083-084409LF 75K2869
Product Name Bergstak ® SMD 100V 800mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61083-084409LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data