The Stacking Connector, Rcpt, 160Pos, 0.8Mm (part number 72K2667) from Amphenol Communications Solutions is designed for high-density, parallel board-to-board applications. It features a 0.8mm double-row contact pitch, supporting up to 12Gb/s data rates, making it suitable for high-speed connections. The connector is available in a configuration with 160 positions and offers various stack heights ranging from 5mm to 20mm in 1mm increments. Constructed from glass-filled LCP material with a UL94-V0 flammability rating, this connector is RoHS compliant and lead-free, meeting environmental standards. It has a durability rating of 100 mating cycles and operates effectively within a temperature range of -40°C to +125°C. The connector also provides multiple plating options and packaging choices, including tape and reel, facilitating diverse application needs. Electrical performance specifications include a current rating of 0.8A per contact, insulation resistance of 1000MΩ minimum, and a voltage rating of 100VAC. The connector is compatible with PCIe Gen 2/3 and SAS 3.0 standards, making it a versatile choice for various applications, including servers, routers, and industrial equipment.
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 160 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-161400LF.
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8mm Pitch 160 Pos Receptacle Connector, Straight, SMD, LCP Product overview: 61082-161400LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-161400LF can be used for catalog matching and distributor lookup.
STACKING CONNECTOR, RCPT, 160POS, 0.8MM; Product Range:FCI Bergstak Series; No. of Contacts:160Contacts
61082-161400LF-0.8MM
CONN RCPT 160POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-161400LF | 609-61082-161400LF-ND | 2027-61082-161400LF | 72K2667 | 38AH4439 | 61082-161400LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Stacking Connector, Rcpt, 160Pos, 0.8Mm; Product Range Amphenol Communications Solutions | 61082-161400Lf-0.8Mm B To B Rec Assy Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 100 volts | 100 volts | ||||
| Current Rating | 0.8 amps | 0.8 amps | ||||
| Category | Board to Board Connector |