PCMCIA, Assembly, Top Mount, S/D(68Pins), R/A, Type 123, 3.3V, 5mm s/o, Right Push Rod Eject, 8mm Card Travel, Narrow Body, Amphenol is one of the leading manufacturers of pcmcia. Contact us today for more details of pcmcia , part number 61126-050CALF.
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 61126-050CALF | 609-1018-ND |
| Product Name | PCMCIA | PC Card Sockets |
| Termination | Through Hole | |
| Mounting | Screw and Nut | Through Hole, Right Angle |
| Voltage Rating | 3 volts |