Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-062400LF.
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Pos 0.8mm Header Receptacle, 2 Rows, Gold, SMD, Straight Product overview: 61082-062400LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-062400LF can be used for catalog matching and distributor lookup.
MEZZANINE CONN, RCPT, 60POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN RCPT 60POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-062400LF | 609-61082-062400LF-ND | 2027-61082-062400LF | 06M1460 | 61082-062400LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Mezzanine Conn, Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | 0.5 amps | |||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount |