Amphenol Corporation Bergstak ® 61083-082602LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-082602LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-082602LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-082602LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-082602LF
Bergstak ® 61083-082602LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-082602LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-082602LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-61083-082602LF
Electronic Connector 2027-61083-082602LF
Board to Board & Mezzanine Connectors 80P DR BTB VT PLUG Product overview: 61083-082602LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-082602LF can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 80P DR BTB VT PLUG Product overview: 61083-082602LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-082602LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61083-082602LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61083-082602LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61083-082602LFTR-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61083-082602LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61083-082602LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61083-082602LFDKR-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61083-082602LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61083-082602LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61083-082602LFCT-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61083-082602LF - 1006601-61083-082602LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-082602LF
1006601-61083-082602LF
Rectangular Connectors - 61083-082602LF 1006601-61083-082602LF
Manufacturer: Amphenol FCI Win Source Part Number: 1006601-61083-082602 LF Packaging: Reel - TR Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 6mm, 10mm, 14mm Height Above Board: 0.224" (5.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol FCI
Win Source Part Number: 1006601-61083-082602LF
Packaging: Reel - TR
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 6mm, 10mm, 14mm
Height Above Board: 0.224" (5.70mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-082602LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-082602LF
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1524 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1524
Stacking Connector, Plug, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1524
STACKING CONNECTOR, PLUG, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:FCI DF12 Series RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:FCI DF12 Series RoHS Compliant: Yes

Supplier's Site Datasheet
61083-082602Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol - 80AH0463 - Newark, An Avnet Company
Chicago, IL, United States
61083-082602Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol
80AH0463
61083-082602Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol 80AH0463
61083-082602LF-0.8MM B TO B PLUG ASSY ROHS COMPLIANT: YES

61083-082602LF-0.8MM B TO B PLUG ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-082602LF 2027-61083-082602LF 609-61083-082602LFTR-ND 1006601-61083-082602LF 61083-082602LF 06M1524 80AH0463
Product Name Bergstak ® Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61083-082602LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 61083-082602Lf-0.8Mm B To B Plug Assy Rohs Compliant Amphenol
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data