Amphenol Corporation Bergstak ® 61083-044402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-044402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-044402LF
Bergstak ® 61083-044402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-044402LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-61083-044402LF
Electronic Connector 2027-61083-044402LF
0.8mm Pitch 40 Pos 2 Row Header, SMT, Straight, Gold Plated Product overview: 61083-044402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-044402LF can be used for catalog matching and distributor lookup.

0.8mm Pitch 40 Pos 2 Row Header, SMT, Straight, Gold Plated Product overview: 61083-044402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-044402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1673-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1673-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1673-1-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1673-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1673-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1673-2-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1673-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1673-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1673-6-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1380979-61083-044402LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1380979-61083-044402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1380979-61083-044402LF
Win Source Part Number: 1380979-61083-044402 LF Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: BergStak® 0.80mm Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tape & Reel Mated Stacking Heights: 8mm, 12mm, 16mm Height Above Board: 0.303" (7.70mm) Standard Package: 600 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 61083 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380979-61083-044402LF
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak® 0.80mm
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel
Mated Stacking Heights: 8mm, 12mm, 16mm
Height Above Board: 0.303" (7.70mm)
Standard Package: 600 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 61083
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-044402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-044402LF
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1508 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1508
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1508
STACKING CONNECTOR, PLUG, 40 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 40 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Plug, 40Pos, 2Row Rohs Compliant Amphenol Communications Solutions - 69AH5046 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 40Pos, 2Row Rohs Compliant Amphenol Communications Solutions
69AH5046
Connector, Stacking, Plug, 40Pos, 2Row Rohs Compliant Amphenol Communications Solutions 69AH5046
CONNECTOR, STACKING, PLUG, 40POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, PLUG, 40POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-044402LF 2027-61083-044402LF 609-1673-1-ND 1380979-61083-044402LF 61083-044402LF 06M1508 69AH5046
Product Name Bergstak ® Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Connector, Stacking, Plug, 40Pos, 2Row Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Plug, Center Strip Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data