Amphenol Corporation Bergstak ® 61083-041402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-041402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-041402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-041402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-041402LF
Bergstak ® 61083-041402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-041402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 40 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-041402LF.

Supplier's Site Datasheet
Rectangular Connectors - 61083-041402LF - 814089-61083-041402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-041402LF
814089-61083-041402LF
Rectangular Connectors - 61083-041402LF 814089-61083-041402LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 814089-61083-041402L F Packaging: Reel Number of Positions: 40 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 9mm, 13mm Height Above Board: 0.185" (4.70mm) Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 900 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 814089-61083-041402LF
Packaging: Reel
Number of Positions: 40
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 9mm, 13mm
Height Above Board: 0.185" (4.70mm)
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 900
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
100V Electronic Connector
2027-61083-041402LF
100V Electronic Connector 2027-61083-041402LF
0.8mm Pitch 40 Pos 2 Row Header, SMT, Gold Brass, 100V Product overview: 61083-041402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-041402LF can be used for catalog matching and distributor lookup.

0.8mm Pitch 40 Pos 2 Row Header, SMT, Gold Brass, 100V Product overview: 61083-041402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-041402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1667-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1667-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1667-6-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1667-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1667-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1667-2-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1667-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1667-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1667-1-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-041402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-041402LF
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1502 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1502
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1502
STACKING CONNECTOR, PLUG, 40 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 40 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm Rohs Compliant Amphenol Communications Solutions - 30AK1273 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm Rohs Compliant Amphenol Communications Solutions
30AK1273
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm Rohs Compliant Amphenol Communications Solutions 30AK1273
MEZZANINE CONN, HDR, 40POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

MEZZANINE CONN, HDR, 40POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-041402LF 814089-61083-041402LF 2027-61083-041402LF 609-1667-6-ND 61083-041402LF 06M1502 30AK1273
Product Name Bergstak ® Rectangular Connectors - 61083-041402LF 100V Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Mounting SMD Surface Mount Surface Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data