TE Connectivity Headers, Male Pins 6-104549-0

Description
"Connector Header Surface Mount 100 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 100 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31879-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31879-ND
Headers, Male Pins A31879-ND
"Connector Header Surface Mount 100 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 100 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 1A Electronic Connector
316-6-104549-0
SMD 1A Electronic Connector 316-6-104549-0
100 Pos 1.27mm SMD Header, 1A, Gold, Straight Product overview: 6-104549-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104549-0 can be used for catalog matching and distributor lookup.

100 Pos 1.27mm SMD Header, 1A, Gold, Straight Product overview: 6-104549-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104549-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 6-104549-0 - 856837-6-104549-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6-104549-0
856837-6-104549-0
Rectangular Connectors - 6-104549-0 856837-6-104549-0
Manufacturer: TE Connectivity Win Source Part Number: 856837-6-104549-0 Series: AMPMODU System 50 Features: Connector Header position Package: Tube Family Name: 104549 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 7 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -6-104549-0-CSI, 61045490, A31879

Manufacturer: TE Connectivity
Win Source Part Number: 856837-6-104549-0
Series: AMPMODU System 50
Features: Connector Header position
Package: Tube
Family Name: 104549
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 7
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -6-104549-0-CSI, 61045490, A31879

Buy Now Datasheet
Wire-Board Connector, Header, 100 Position, 0.05In; Connector Systems Amp - Te Connectivity - 52K3789 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 100 Position, 0.05In; Connector Systems Amp - Te Connectivity
52K3789
Wire-Board Connector, Header, 100 Position, 0.05In; Connector Systems Amp - Te Connectivity 52K3789
WIRE-BOARD CONNECTOR, HEADER, 100 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 100 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31879-ND 316-6-104549-0 856837-6-104549-0 52K3789
Product Name Headers, Male Pins SMD 1A Electronic Connector Rectangular Connectors - 6-104549-0 Wire-Board Connector, Header, 100 Position, 0.05In; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Surface Mount
Voltage Rating 30 volts 500 volts
Unlock Full Specs
to access all available technical data