"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
12 MTE HDR SRRA LATCH W/HLDWN
CONN HEADER R/A 12POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33970-ND | 19R3865 | 6-104361-1 |
| Product Name | Headers, Male Pins | 12 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |