Amphenol Corporation Bergstak ® 61082-082402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-082402LF.
Request a Quote
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-082402LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stacking Connector, Receptacle, 80 Position, 0.8mm from Amphenol Communications Solutions is designed for high-density, parallel board-to-board applications. It supports data rates of up to 12Gb/s and features a vertical mating configuration suitable for various stack heights ranging from 5mm to 20mm in 1mm increments. The connector has a double-row contact pitch of 0.8mm, which optimizes PCB space. Constructed from glass-filled LCP housing with a UL94-V0 flammability rating, the connector is RoHS compliant and lead-free. It offers multiple plating options, including gold and palladium-nickel finishes, to meet diverse application requirements. The connector is rated for 100VAC voltage and has a current rating of 0.8A per contact. It also provides high insulation resistance and low contact resistance, ensuring reliable electrical performance. With a durability of 100 mating cycles and features like scoop-proof housings to prevent reverse mating, this connector is suitable for various applications, including servers, routers, and industrial equipment.

Datasheet Summary
Powered by GS/AI

The Stacking Connector, Receptacle, 80 Position, 0.8mm from Amphenol Communications Solutions is designed for high-density, parallel board-to-board applications. It supports data rates of up to 12Gb/s and features a vertical mating configuration suitable for various stack heights ranging from 5mm to 20mm in 1mm increments. The connector has a double-row contact pitch of 0.8mm, which optimizes PCB space. Constructed from glass-filled LCP housing with a UL94-V0 flammability rating, the connector is RoHS compliant and lead-free. It offers multiple plating options, including gold and palladium-nickel finishes, to meet diverse application requirements. The connector is rated for 100VAC voltage and has a current rating of 0.8A per contact. It also provides high insulation resistance and low contact resistance, ensuring reliable electrical performance. With a durability of 100 mating cycles and features like scoop-proof housings to prevent reverse mating, this connector is suitable for various applications, including servers, routers, and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-082402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-082402LF
Bergstak ® 61082-082402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-082402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-082402LF.

Supplier's Site Datasheet
Rectangular Connectors - 61082-082402LF - 848450-61082-082402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-082402LF
848450-61082-082402LF
Rectangular Connectors - 61082-082402LF 848450-61082-082402LF
Manufacturer: AMPHENOL Win Source Part Number: 848450-61082-082402L F Series: BergStak® 0.80mm Features: Position Connector Package: Reel - TR Family Name: 61082 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-1627-1, 609-1627-2, 61082082402LF, 609-1627-6, 2266-61082-082402LF

Manufacturer: AMPHENOL
Win Source Part Number: 848450-61082-082402LF
Series: BergStak® 0.80mm
Features: Position Connector
Package: Reel - TR
Family Name: 61082
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-1627-1, 609-1627-2, 61082082402LF, 609-1627-6, 2266-61082-082402LF

Buy Now Datasheet
Singapore, Singapore
SMD 100V 800mA Electronic Connector
2027-61082-082402LF
SMD 100V 800mA Electronic Connector 2027-61082-082402LF
80 Pos 0.8mm Pitch Receptacle, 2 Rows, 100V, 800mA, SMD Product overview: 61082-082402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-082402LF can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch Receptacle, 2 Rows, 100V, 800mA, SMD Product overview: 61082-082402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-082402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1627-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1627-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1627-6-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1627-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1627-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1627-2-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1627-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1627-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1627-1-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1469 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1469
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1469
STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-082402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-082402LF
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 61082-082402LF 848450-61082-082402LF 2027-61082-082402LF 609-1627-6-ND 06M1469 61082-082402LF
Product Name Bergstak ® Rectangular Connectors - 61082-082402LF SMD 100V 800mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Termination SMD/SMT
Unlock Full Specs
to access all available technical data