Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 140 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-141402PLF.
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN RCPT 140POS SMD GOLD
BERGSTAK REC-61082-141402PLF / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-141402PLF | 61082-141402PLF-ND | 61082-141402PLF | 64AC7791 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Bergstak Rec-61082-141402Plf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | |||
| Current Rating | 0.8 amps | |||
| Category | Board to Board Connector |