Amphenol Communications Solutions Bergstak ® 61083-101402PLF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101402PLF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101402PLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-101402PLF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-101402PLF
Bergstak ® 61083-101402PLF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101402PLF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 100 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-101402PLF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 997795-61083-101402PLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
997795-61083-101402PLF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 997795-61083-101402PLF
Win Source Part Number: 997795-61083-101402P LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BergStak® 0.80mm Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tape & Reel (TR) Mated Stacking Heights: 5mm, 9mm, 13mm Height Above Board: 0.185" (4.70mm) Standard Package: 650 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-61083-101402PLFT R Base Product Number: 61083

Win Source Part Number: 997795-61083-101402PLF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak® 0.80mm
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 5mm, 9mm, 13mm
Height Above Board: 0.185" (4.70mm)
Standard Package: 650
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-61083-101402PLFTR
Base Product Number: 61083

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 609-61083-101402PLFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-61083-101402PLFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-61083-101402PLFTR-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-61083-101402PLF
Electronic Connector 2027-61083-101402PLF
Board to Board & Mezzanine Connectors 0.8MM B TO B PLUG ASSY-61083-101402PLF Product overview: 61083-101402PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-101402PLF can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 0.8MM B TO B PLUG ASSY-61083-101402PLF Product overview: 61083-101402PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-101402PLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-101402PLF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-101402PLF
CONN PLUG

CONN PLUG

Supplier's Site
0.8Mm B To B Plug Assy-61083-101402Plf / Reel Amphenol Communications Solutions - 45AC3672 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm B To B Plug Assy-61083-101402Plf / Reel Amphenol Communications Solutions
45AC3672
0.8Mm B To B Plug Assy-61083-101402Plf / Reel Amphenol Communications Solutions 45AC3672
0.8MM B TO B PLUG ASSY-61083-101402PLF / Reel

0.8MM B TO B PLUG ASSY-61083-101402PLF / Reel

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-101402PLF 997795-61083-101402PLF 609-61083-101402PLFTR-ND 2027-61083-101402PLF 61083-101402PLF 45AC3672
Product Name Bergstak ® Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Mm B To B Plug Assy-61083-101402Plf / Reel Amphenol Communications Solutions
Connector Type Wire to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.8 amps
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data