TE Connectivity Headers, Male Pins 6-104910-9

Description
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33959-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33959-ND
Headers, Male Pins A33959-ND
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 6-104910-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
6-104910-9
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 6-104910-9
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 40P9905 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
40P9905
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 40P9905
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE SeriesRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33959-ND 6-104910-9 40P9905
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data