Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 60 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-061402LF.
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8mm Pitch 60 Pos Header, 2 Rows, SMT, Gold Plated Product overview: 61083-061402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-061402LF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 856840-61083-061402L
Series: BergStak® 0.80mm
Features: Position Connector
Package: Reel - TR
Family Name: 61083
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1675-6, 61083061402LF, 609-1675-2, 609-1675-1
STACKING CONNECTOR, PLUG, 60 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN PLUG 60POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-061402LF | 609-1675-1-ND | 2027-61083-061402LF | 856840-61083-061402LF | 01M3578 | 61083-061402LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Rectangular Connectors - 61083-061402LF | Stacking Connector, Plug, 60 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | 100 volts | ||||
| Current Rating | 0.8 amps | 0.5 amps | ||||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | Surface Mount |