Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-081606LF.
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 61082-081606LF | 61082-081606LF-ND |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts |
| Voltage Rating | 100 volts | |
| Current Rating | 0.8 amps | |
| Category | Board to Board Connector |