Amphenol Corporation Bergstak ® 61083-084402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-084402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-084402LF
Bergstak ® 61083-084402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-084402LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1689-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1689-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1689-6-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1689-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1689-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1689-1-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1689-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1689-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1689-2-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61083-084402LF - 847653-61083-084402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61083-084402LF
847653-61083-084402LF
Rectangular Connectors - 61083-084402LF 847653-61083-084402LF
Manufacturer: AMPHENOL Win Source Part Number: 847653-61083-084402L F Series: BergStak® 0.80mm Features: Position Connector Package: Reel - TR Family Name: 61083 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-1689-6, 609-1689-1, 609-1689-2, 61083084402LF

Manufacturer: AMPHENOL
Win Source Part Number: 847653-61083-084402LF
Series: BergStak® 0.80mm
Features: Position Connector
Package: Reel - TR
Family Name: 61083
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1689-6, 609-1689-1, 609-1689-2, 61083084402LF

Buy Now
Singapore, Singapore
100V 500mA Electronic Connector
2027-61083-084402LF
100V 500mA Electronic Connector 2027-61083-084402LF
80 Pos 2 Row 0.8mm Pitch Male Header, 100V, 500mA, Gold, SMT Product overview: 61083-084402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-084402LF can be used for catalog matching and distributor lookup.

80 Pos 2 Row 0.8mm Pitch Male Header, 100V, 500mA, Gold, SMT Product overview: 61083-084402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-084402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-084402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-084402LF
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1529 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1529
Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1529
STACKING CONNECTOR, PLUG, 80 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 80 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site
Stacking Board Connector, Bergstak Series, Plug, 0.8 Mm, 80, Surface Mount, Gold Plated Contacts Rohs Compliant Amphenol Communications Solutions - 08X5189 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Bergstak Series, Plug, 0.8 Mm, 80, Surface Mount, Gold Plated Contacts Rohs Compliant Amphenol Communications Solutions
08X5189
Stacking Board Connector, Bergstak Series, Plug, 0.8 Mm, 80, Surface Mount, Gold Plated Contacts Rohs Compliant Amphenol Communications Solutions 08X5189
Stacking Board Connector, Bergstak Series, Plug, 0.8 mm, 80, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, Bergstak Series, Plug, 0.8 mm, 80, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-084402LF 609-1689-6-ND 847653-61083-084402LF 2027-61083-084402LF 61083-084402LF 06M1529 08X5189
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61083-084402LF 100V 500mA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Stacking Board Connector, Bergstak Series, Plug, 0.8 Mm, 80, Surface Mount, Gold Plated Contacts Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.8 amps 0.5 amps
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data