Amphenol Corporation Bergstak ® 61083-181402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-181402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-181402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61083-181402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61083-181402LF
Bergstak ® 61083-181402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-181402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-181402LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1723-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1723-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1723-2-ND
180 Position Connector Plug, Center Strip Contacts Surface Mount Gold

180 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1723-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1723-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1723-1-ND
180 Position Connector Plug, Center Strip Contacts Surface Mount Gold

180 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-61083-181402LF
SMD Electronic Connector 2027-61083-181402LF
Conn Fine Pitch Connector PL 180 POS 0.8mm Solder ST SMD T/R Product overview: 61083-181402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-181402LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 180 POS 0.8mm Solder ST SMD T/R Product overview: 61083-181402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61083-181402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61083-181402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61083-181402LF
CONN PLUG 180POS SMD GOLD

CONN PLUG 180POS SMD GOLD

Supplier's Site
0.8Mm B To B Plug Assy-61083-181402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 82R9936 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm B To B Plug Assy-61083-181402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
82R9936
0.8Mm B To B Plug Assy-61083-181402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 82R9936
0.8MM B TO B PLUG ASSY-61083-181402LF / Tap/Rl RoHS Compliant: Yes

0.8MM B TO B PLUG ASSY-61083-181402LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ3978 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
27AJ3978
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 27AJ3978
MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:BergStak 61083 SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:BergStak 61083 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61083-181402LF 609-1723-2-ND 2027-61083-181402LF 61083-181402LF 82R9936 27AJ3978
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Mm B To B Plug Assy-61083-181402Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data