Bergstak ®, BergStak ® 0.80mm Pitch, Mezzanine Connector, Vertical Header, Double Row, 200 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61083-202402LF.
200 Position Connector Plug, Center Strip Contacts Surface Mount Gold
200 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Features: 430 nH - - Inductor
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.112" (2.85mm)
CONN PLUG 200POS SMD GOLD
0.8MM B TO B PLUG ASSY-61083-202402LF / Reel RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61083-202402LF | 609-1733-1-ND | 61083-202402LF | 82R9952 | |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors,Interconnects | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Plug Assy-61083-202402Lf / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | ||||
| Category | Board to Board Connector |