Amphenol Corporation Bergstak ® 61082-083402LF

Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-083402LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-083402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 61082-083402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
61082-083402LF
Bergstak ® 61082-083402LF
Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-083402LF.

Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 80 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-083402LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1629-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1629-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1629-6-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1629-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1629-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1629-1-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1629-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1629-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1629-2-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 61082-083402LF - 812274-61082-083402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 61082-083402LF
812274-61082-083402LF
Rectangular Connectors - 61082-083402LF 812274-61082-083402LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 812274-61082-083402L F Packaging: Reel Number of Positions: 80 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 13mm, 14mm, 15mm, 16mm Height Above Board: 0.461" (11.70mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 812274-61082-083402LF
Packaging: Reel
Number of Positions: 80
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 13mm, 14mm, 15mm, 16mm
Height Above Board: 0.461" (11.70mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-61082-083402LF
SMD Electronic Connector 2027-61082-083402LF
0.8mm Pitch Receptacle Header, 80 Pos, 2 Rows, SMD, Gold Plated Product overview: 61082-083402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-083402LF can be used for catalog matching and distributor lookup.

0.8mm Pitch Receptacle Header, 80 Pos, 2 Rows, SMD, Gold Plated Product overview: 61082-083402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-61082-083402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 61082-083402LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
61082-083402LF
Connectors Unreviewed 61082-083402LF
0.8MM B TO B REC ASSY

0.8MM B TO B REC ASSY

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
61082-083402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 61082-083402LF
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 57K8346 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
57K8346
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 57K8346
STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 80Pos, 2Row Rohs Compliant Amphenol Communications Solutions - 69AH5042 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Row Rohs Compliant Amphenol Communications Solutions
69AH5042
Connector, Stacking, Rcpt, 80Pos, 2Row Rohs Compliant Amphenol Communications Solutions 69AH5042
CONNECTOR, STACKING, RCPT, 80POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, RCPT, 80POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61082-083402LF 609-1629-6-ND 812274-61082-083402LF 2027-61082-083402LF 61082-083402LF 61082-083402LF 57K8346 69AH5042
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 61082-083402LF SMD Electronic Connector Connectors Unreviewed Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Connector, Stacking, Rcpt, 80Pos, 2Row Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data