Bergstak ®, BergStak ® 0.80mm Pitch, Receptacle, Vertical, Double Row, 180 Positions., Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 61082-181502LF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 10-TFDFN Exposed Pad, 10-MLF
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 3.5mm
180 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8MM B TO B REC ASSY-61082-181502LF / Reel
CONN RCPT 180POS SMD GOLD
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61082-181502LF | 61082-181502LF-ND | 64AC7805 | 61082-181502LF | |
| Product Name | Bergstak ® | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Mm B To B Rec Assy-61082-181502Lf / Reel Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | ||||
| Mounting | Fixed | Surface Mount |