DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
40
50
60
70
80
90
100
101
102
103
104
105
106
107
108
109
110
111
112
120
130
140
150
160
170
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "12 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Surface Mount" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Surface Mount" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Receptacle, Male Pins 0.197"" (5.00mm) Board Mount" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Surface Mount" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Surface Mount" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black" | |
| "6 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Surface Mount" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Receptacle, Male Pins 0.197"" (5.00mm) Board Mount" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Surface Mount" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Surface Mount" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "Connector Header Panel Mount, Through Hole 14 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole 8 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 14 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 8 position 0.157"" (4.00mm)" | |
| "Connector Header Surface Mount 2 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 3 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 7 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 7 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 9 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 9 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.200"" (5.08mm)" | |
| "SSL Connector 2 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 3 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 5 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 6 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 7 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 8 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 15, 15 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 16 Position Circular Connector Receptacle, Male Pins Solder | |
| 24 Position Circular Connector Receptacle, Male Pins Solder | |
| 25, 25 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 37 Position Circular Connector Receptacle, Male Pins Solder | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 7 Position Circular Connector Receptacle, Male Pins Solder | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| CONN PCI EXP MIN FML 52POS 0.031 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| MODULAR JACK RJ45 STACKED OVER U | |
| TERM BLOCK HDR 12POS 5.08MM | |
| TERM BLOCK HDR 2POS 3.50MM | |
| TERM BLOCK HDR 4POS 5.08MM | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole |
| << Prev | Next >> |