TE Connectivity 10A 250V Electronic Connector 1776493-2

Description
2 Pos 5.08mm Pitch TB, 10A, 250V, Brass Tin Plated, Blue Product overview: 1776493-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776493-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 5.08mm Pitch TB, 10A, 250V, Brass Tin Plated, Blue Product overview: 1776493-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776493-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 250V Electronic Connector
368-1776493-2
10A 250V Electronic Connector 368-1776493-2
2 Pos 5.08mm Pitch TB, 10A, 250V, Brass Tin Plated, Blue Product overview: 1776493-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776493-2 can be used for catalog matching and distributor lookup.

2 Pos 5.08mm Pitch TB, 10A, 250V, Brass Tin Plated, Blue Product overview: 1776493-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776493-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1199611-1776493-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1199611-1776493-2
Connectors, Interconnects - Terminal Blocks - Wire to Board 1199611-1776493-2
Win Source Part Number: 1199611-1776493-2 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: Buchanan Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Blue Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-22 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300 V Standard Package: 800 Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Brass - Copper Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel, Galvanized - Chromate Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.6 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1776493-2 .; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1776493-2,17764 93-2-ND,A122765 Base Product Number: 1776493

Win Source Part Number: 1199611-1776493-2
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: Buchanan
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Blue
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 14-22 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 800
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Brass - Copper Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel, Galvanized - Chromate Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M2.6
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 1776493-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1776493-2,1776493-2-ND,A122765
Base Product Number: 1776493

Buy Now Datasheet
Wire to Board - A122765-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A122765-ND
Wire to Board A122765-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Side Wire Entry Tb, 5.08Mm, Bl Buchanan - Te Connectivity - 17R5412 - Newark, An Avnet Company
Chicago, IL, United States
Side Wire Entry Tb, 5.08Mm, Bl Buchanan - Te Connectivity
17R5412
Side Wire Entry Tb, 5.08Mm, Bl Buchanan - Te Connectivity 17R5412
SIDE WIRE ENTRY TB, 5.08MM, BL

SIDE WIRE ENTRY TB, 5.08MM, BL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 368-1776493-2 1199611-1776493-2 A122765-ND 17R5412
Product Name 10A 250V Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board Side Wire Entry Tb, 5.08Mm, Bl Buchanan - Te Connectivity
Termination Solder Screw - Leaf Spring, Wire Guard
Voltage Rating 250 volts
Current Rating 10.0 amps 10.0 amps
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data