TE Connectivity Headers, Male Pins 1-770874-0

Description
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32454-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32454-ND
Headers, Male Pins A32454-ND
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"

"Connector Header Through Hole 4 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-770874-0
9.5A 600V Electronic Connector 316-1-770874-0
4 Pos Power Connector, 9.5A, 600V, Straight, Solder, Thru-Hole Product overview: 1-770874-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770874-0 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 9.5A, 600V, Straight, Solder, Thru-Hole Product overview: 1-770874-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770874-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.163" (4.14mm) Style: Board to Cable/Wire

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.163" (4.14mm)
Style: Board to Cable/Wire

Buy Now Datasheet
Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity - 52K3364 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
52K3364
Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 52K3364
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
1-770874-0 Rohs Compliant Amp - Te Connectivity - 82AC0790 - Newark, An Avnet Company
Chicago, IL, United States
1-770874-0 Rohs Compliant Amp - Te Connectivity
82AC0790
1-770874-0 Rohs Compliant Amp - Te Connectivity 82AC0790
1-770874-0 ROHS COMPLIANT: YES

1-770874-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32454-ND 316-1-770874-0 52K3364 82AC0790
Product Name Headers, Male Pins 9.5A 600V Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 1-770874-0 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data