"Connector Header Through Hole, Right Angle 8 position 0.163"" (4.14mm)"
08P MINI UMNL R/A HDR ASSY SN
CONN HEADER 8POS R/A DL .163 TIN
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32477-ND | 41AJ1297 | 792-1-770970-0 |
| Product Name | Headers, Male Pins | 08P Mini Umnl R/a Hdr Assy Sn Amp - Te Connectivity | CONN HEADER 8POS R/A DL .163 TIN |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Number of Contacts | 8 # |