Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121488-1776275-6
Packaging: Bulk
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Mounting Style: Through Hole
Color: Blue
Features: Interlocking (Side)
Wire Gauge: 18-26 AWG
Voltage: 250V
Dielectric Material: Polyamide (PA66), Nylon 6/6
Current: 7A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Brass - Copper Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel, Galvanized - Chromate Plated
Torque - Screw: 0.28 Nm (2.5 Lb-In)
Screw Thread: M2.6
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
6 Pos 3.5mm Pitch Terminal Block, 7A, 250V, Thru-Hole, Blue Product overview: 1776275-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776275-6 can be used for catalog matching and distributor lookup.
"6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
VERTICAL TERM BLK SIDE WIRE EN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1121488-1776275-6 | 368-1776275-6 | A98040-ND | 10R5665 |
| Product Name | Terminal Blocks - 1776275-6 | 7A 250V Electronic Connector | Wire to Board | Vertical Term Blk Side Wire En Buchanan - Te Connectivity |
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 7.0 amps | 7.0 amps | ||
| Termination | Screw | Screw - Leaf Spring, Wire Guard |