TE Connectivity Headers, Male Pins 1775470-4

Description
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A100054CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100054CT-ND
Headers, Male Pins A100054CT-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - A100054DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100054DKR-ND
Headers, Male Pins A100054DKR-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - A100054TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100054TR-ND
Headers, Male Pins A100054TR-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 1775470-4 - 854170-1775470-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1775470-4
854170-1775470-4
Rectangular Connectors - 1775470-4 854170-1775470-4
Manufacturer: TE Connectivity Win Source Part Number: 854170-1775470-4 Series: High Performance Interconnect (HPI) Features: Connector Header position Package: Reel - TR Family Name: 1775470 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A100054DKR, 17754704, A100054TR, A100054CT

Manufacturer: TE Connectivity
Win Source Part Number: 854170-1775470-4
Series: High Performance Interconnect (HPI)
Features: Connector Header position
Package: Reel - TR
Family Name: 1775470
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A100054DKR, 17754704, A100054TR, A100054CT

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-1775470-4
SMD Electronic Connector 316-1775470-4
4 Pos 2mm Solder ST SMD Shrouded Header Product overview: 1775470-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1775470-4 can be used for catalog matching and distributor lookup.

4 Pos 2mm Solder ST SMD Shrouded Header Product overview: 1775470-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1775470-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2175408 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2175408
PCB Headers 2175408
TE Connectivity 1775470-4 PCB Header

TE Connectivity 1775470-4 PCB Header

Supplier's Site
PCB Headers - 2175409 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2175409
PCB Headers 2175409
TE Connectivity 1775470-4 PCB Header

TE Connectivity 1775470-4 PCB Header

Supplier's Site
Hpi Conn., 2.0Mm, V/t, Smt, 4P, 80U
Chicago, IL, United States
Hpi Conn., 2.0Mm, V/t, Smt, 4P, 80U" Te Connectivity
21R5552
Hpi Conn., 2.0Mm, V/t, Smt, 4P, 80U" Te Connectivity 21R5552
HPI CONN., 2.0MM, V/T, SMT, 4P, 80U"

HPI CONN., 2.0MM, V/T, SMT, 4P, 80U"

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100054CT-ND 854170-1775470-4 316-1775470-4 2175408 21R5552
Product Name Headers, Male Pins Rectangular Connectors - 1775470-4 SMD Electronic Connector PCB Headers Hpi Conn., 2.0Mm, V/t, Smt, 4P, 80U" Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data