TE Connectivity Header 1-770967-0

Description
.163"" Centerline, 600 V, 9.5 A max. Header
Request a Quote Datasheet
Description
.163"" Centerline, 600 V, 9.5 A max. Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header - 1-770967-0 - Richardson RFPD
Downers Grove, IL, United States
.163"" Centerline, 600 V, 9.5 A max. Header

.163"" Centerline, 600 V, 9.5 A max. Header

Supplier's Site
PCB Headers - 500579 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
500579
PCB Headers 500579
TE Connectivity 1-770967-0 PCB Header

TE Connectivity 1-770967-0 PCB Header

Supplier's Site
PCB Headers - 500579P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
500579P
PCB Headers 500579P
3w Right angle pin header Tin

3w Right angle pin header Tin

Supplier's Site
Connectors Data & Signal - 1-770967-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
1-770967-0
Connectors Data & Signal 1-770967-0
03P MINI UMNL R/A HDR ASSY SN

03P MINI UMNL R/A HDR ASSY SN

Buy Now
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-770967-0
9.5A 600V Electronic Connector 316-1-770967-0
3 Pos Power Connector, 9.5A, 600V, RA Solder Thru-Hole Product overview: 1-770967-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770967-0 can be used for catalog matching and distributor lookup.

3 Pos Power Connector, 9.5A, 600V, RA Solder Thru-Hole Product overview: 1-770967-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770967-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 1-770967-0 - 854169-1-770967-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-770967-0
854169-1-770967-0
Rectangular Connectors - 1-770967-0 854169-1-770967-0
Manufacturer: TE Connectivity Win Source Part Number: 854169-1-770967-0 Series: Mini-Universal MATE-N-LOK Features: Connector Header position Package: Bulk Family Name: 770967 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 1-770967-0-ND, A32473, 2266-1-770967-0, -1-770967-0-SI, 17709670, -1-770967-0-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 854169-1-770967-0
Series: Mini-Universal MATE-N-LOK
Features: Connector Header position
Package: Bulk
Family Name: 770967
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1-770967-0-ND, A32473, 2266-1-770967-0, -1-770967-0-SI, 17709670, -1-770967-0-LSI

Buy Now Datasheet
Headers, Male Pins - A32473-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32473-ND
Headers, Male Pins A32473-ND
"Connector Header Through Hole, Right Angle 3 position 0.163"" (4.14mm)"

"Connector Header Through Hole, Right Angle 3 position 0.163"" (4.14mm)"

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1-770967-0 500579 500579P 1-770967-0 316-1-770967-0 854169-1-770967-0 A32473-ND
Product Name Header PCB Headers PCB Headers Connectors Data & Signal 9.5A 600V Electronic Connector Rectangular Connectors - 1-770967-0 Headers, Male Pins
Connector Type Header Connector Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Through-Hole Solder Solder
Mounting PCB Through hole Through Hole, Right Angle
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data