TE Connectivity 1775470-2 PCB Header
TE Connectivity 1775470-2 PCB Header
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2175406 | A100052CT-ND |
| Product Name | PCB Headers | Headers, Male Pins |
| Geometry | Straight; Vertical | |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount |