PHOENIX CONTACT USA Headers, Plugs and Sockets 1773455

Description
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1773455-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1773455-ND
Headers, Plugs and Sockets 1773455-ND
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"

"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"

Buy Now Datasheet
Headers, Plugs and Sockets - 1773455 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1773455
Headers, Plugs and Sockets 1773455
TERM BLOCK HDR 5POS VERT 7.62MM

TERM BLOCK HDR 5POS VERT 7.62MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 1773455-ND 1773455
Product Name Headers, Plugs and Sockets Headers, Plugs and Sockets
Connector Type Header Connector
Mounting Through Hole Through Hole
Current Rating 16.0 amps 18.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details