12 Pos 5.08mm RA Solder Header & Receptacle, 15A, 600V, Gold Product overview: 177555-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-177555-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 12 position 0.200"" (5.08mm)"
DYNAMIC 3500, CONNECTOR HEADER, THROUGH HOLE RIGHT ANGLE, 12 POSITION, 5.08MM. FREE 2 YEAR RADWELL WARRANTY
DYNAMIC 3500 HDR ASSY 12P ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-177555-2 | A29845-ND | 67240975 | 11H9819 |
| Product Name | 15A 600V Electronic Connector | Headers, Male Pins | Connector/Terminal/Pin | Dynamic 3500 Hdr Assy 12P Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 15.0 amps | |||
| Connector Type | Header Connector; Header |