TE Connectivity USB Connectors 1775060-1

Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 MM  [.032 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 MM  [.032 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1775060-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1775060-1
USB Connectors 1775060-1
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 MM  [.032 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : .8 MM  [.032 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.2 MM  [.047 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now
I/O Connectors - 1775060-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1775060-1
I/O Connectors 1775060-1
MINI USB, TYPE B, VERTICAL, T/H

MINI USB, TYPE B, VERTICAL, T/H

Buy Now
USB, DVI, HDMI Connector Assemblies - 1775060-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
1775060-1-ND
USB, DVI, HDMI Connector Assemblies 1775060-1-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

Buy Now Datasheet
Mini Usb, Type B, Vertical, T/h Amp - Te Connectivity - 97X7659 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, Type B, Vertical, T/h Amp - Te Connectivity
97X7659
Mini Usb, Type B, Vertical, T/h Amp - Te Connectivity 97X7659
MINI USB, TYPE B, VERTICAL, T/H

MINI USB, TYPE B, VERTICAL, T/H

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1775060-1
USB Connectors 1775060-1
USB Connectors MINI USB CONN RCPT BV/TDIP

USB Connectors MINI USB CONN RCPT BV/TDIP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1775060-1 1775060-1 1775060-1-ND 97X7659 1775060-1
Product Name USB Connectors I/O Connectors USB, DVI, HDMI Connector Assemblies Mini Usb, Type B, Vertical, T/h Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB - mini B USB USB
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data