4 Pos Power Connector, 9.5A, 600V, Gold, Solder, Thru-Hole Product overview: 1-770874-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770874-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Boar
04P MINI UMNL HDR ASSY AU LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-770874-1 | A33333-ND | 1-770874-1 | 52K3365 | 75AC4626 |
| Product Name | 9.5A 600V Electronic Connector | Headers, Male Pins | Header | Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity | 04P Mini Umnl Hdr Assy Au Lf Amp - Te Connectivity |
| Termination | Solder | Through Hole Straight | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 9.5 amps |