"Connector Header Through Hole 3 position 0.163"" (4.14mm)"
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 4.14MM; Connector Systems:Wire-to-Boar
1-770873-1 ROHS COMPLIANT: YES
CONN HEADER 3POS VERT .163 AU
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33332-ND | 40P8435 | 82AC0789 | 792-1-770873-1 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header, 3 Position, 4.14Mm; Connector Systems Amp - Te Connectivity | 1-770873-1 Rohs Compliant Amp - Te Connectivity | CONN HEADER 3POS VERT .163 AU |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 3 # |