TE Connectivity Headers, Male Pins 1-770873-0

Description
"Connector Header Through Hole 3 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32452-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32452-ND
Headers, Male Pins A32452-ND
"Connector Header Through Hole 3 position 0.163"" (4.14mm)"

"Connector Header Through Hole 3 position 0.163"" (4.14mm)"

Buy Now Datasheet
Wtb Conn, Header, 3Pos, 1Row, 4.14Mm; Connector Systems Amp - Te Connectivity - 40P8434 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 3Pos, 1Row, 4.14Mm; Connector Systems Amp - Te Connectivity
40P8434
Wtb Conn, Header, 3Pos, 1Row, 4.14Mm; Connector Systems Amp - Te Connectivity 40P8434
WTB CONN, HEADER, 3POS, 1ROW, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 3POS, 1ROW, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site
1-770873-0 Rohs Compliant Amp - Te Connectivity - 82AC0788 - Newark, An Avnet Company
Chicago, IL, United States
1-770873-0 Rohs Compliant Amp - Te Connectivity
82AC0788
1-770873-0 Rohs Compliant Amp - Te Connectivity 82AC0788
1-770873-0 ROHS COMPLIANT: YES

1-770873-0 ROHS COMPLIANT: YES

Supplier's Site
CONN HEADER VERT 3POS 4.14MM - 792-1-770873-0 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 3POS 4.14MM
792-1-770873-0
CONN HEADER VERT 3POS 4.14MM 792-1-770873-0
CONN HEADER VERT 3POS 4.14MM

CONN HEADER VERT 3POS 4.14MM

Supplier's Site
Connector/Terminal/Pin - 21242362 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21242362
Connector/Terminal/Pin 21242362
CONNECTOR, PLUG, 3 POSITION, PCB; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; NO. OF CONTACTS:3CONTACTS; GENDER:PLUG; PITCH SPACING:4.14MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1 ROW; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, PLUG, 3 POSITION, PCB; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; NO. OF CONTACTS:3CONTACTS; GENDER:PLUG; PITCH SPACING:4.14MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1 ROW; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Radwell International
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32452-ND 40P8434 82AC0788 792-1-770873-0 21242362
Product Name Headers, Male Pins Wtb Conn, Header, 3Pos, 1Row, 4.14Mm; Connector Systems Amp - Te Connectivity 1-770873-0 Rohs Compliant Amp - Te Connectivity CONN HEADER VERT 3POS 4.14MM Connector/Terminal/Pin
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data