Body Features
Configuration Features
Contact Features
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
"Connector Header Panel Mount, Through Hole, Right Angle 8 position 0.157"" (4.00mm)"
8 Pos 2mm Shrouded Header, RA Solder Thru-Hole, 250V Product overview: 1-776279-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776279-1 can be used for catalog matching and distributor lookup.
Connectors
8POS,PIN DIA 1.3,HDR ASSY,90DEG,SLDR
| TE Connectivity | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-776279-1 | A128220-ND | 316-1-776279-1 | 1-776279-1 | 10H3616 | 1-776279-1 |
| Product Name | Automotive Headers | Headers, Male Pins | 250V Electronic Connector | 8Pos,pin Dia 1.3,hdr Assy,90Deg,sldr Amp - Te Connectivity | AMPSEAL Series PCB Headers | |
| Connector Type | Automotive Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Termination | Through Hole - Solder | Solder | ||||
| Mounting | Board Mount | Panel Mount, Through Hole, Right Angle | ||||
| Current Rating | 17.0 amps | 17.0 amps |