TE Connectivity Wire to Board 1776119-2

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - A97984-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A97984-ND
Wire to Board A97984-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Terminal Block, Pcb, 2Pos, 30-16Awg; Product Range Te Connectivity - 52K3431 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2Pos, 30-16Awg; Product Range Te Connectivity
52K3431
Terminal Block, Pcb, 2Pos, 30-16Awg; Product Range Te Connectivity 52K3431
TERMINAL BLOCK, PCB, 2POS, 30-16AWG; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2POS, 30-16AWG; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A97984-ND 52K3431
Product Name Wire to Board Terminal Block, Pcb, 2Pos, 30-16Awg; Product Range Te Connectivity
Termination Screw - Rising Cage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE HEADER - VERTICAL - 51700-10400404AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
SMT Edge Connector, Male on T&R - 6100TR - Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers