TE Connectivity Automotive Headers 1-776262-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776262-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776262-1
Automotive Headers 1-776262-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
17A 250V Electronic Connector
316-1-776262-1
17A 250V Electronic Connector 316-1-776262-1
14 Pos 2mm Shrouded Header, Straight, Thru-Hole, 17A, 250V Product overview: 1-776262-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776262-1 can be used for catalog matching and distributor lookup.

14 Pos 2mm Shrouded Header, Straight, Thru-Hole, 17A, 250V Product overview: 1-776262-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776262-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7266923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266923
Automotive Connectors 7266923
TE Connectivity 1-776262-1

TE Connectivity 1-776262-1

Supplier's Site
Automotive Connectors - 7266923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266923P
Automotive Connectors 7266923P
TE Connectivity 1-776262-1

TE Connectivity 1-776262-1

Supplier's Site
Automotive Connectors - 1895845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1895845
Automotive Connectors 1895845
TE Connectivity 1-776262-1

TE Connectivity 1-776262-1

Supplier's Site
Header - 1-776262-1 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Headers, Male Pins - A106523-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106523-ND
Headers, Male Pins A106523-ND
"Connector Header Panel Mount, Through Hole 14 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 14 position 0.157"" (4.00mm)"

Buy Now Datasheet
Power Conn, Header, 14Pos, 3Rows, Th; No. Of Contacts Te Connectivity - 99Y9739 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 14Pos, 3Rows, Th; No. Of Contacts Te Connectivity
99Y9739
Power Conn, Header, 14Pos, 3Rows, Th; No. Of Contacts Te Connectivity 99Y9739
POWER CONN, HEADER, 14POS, 3ROWS, TH; No. of Contacts:14Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

POWER CONN, HEADER, 14POS, 3ROWS, TH; No. of Contacts:14Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 134516309 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
134516309
Connector/Terminal/Pin 134516309
POWER CONNECTOR, HEADER PANEL MOUNT, THROUGH HOLE, 14 POSITION, 3 ROWS, 4.00MM, LOCKING RAMP. FREE 2 YEAR RADWELL WARRANTY

POWER CONNECTOR, HEADER PANEL MOUNT, THROUGH HOLE, 14 POSITION, 3 ROWS, 4.00MM, LOCKING RAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
AMPSEAL Series PCB Headers - 1-776262-1 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776262-1
AMPSEAL Series PCB Headers 1-776262-1
PCB Header

PCB Header

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
1-776262-1
Connectors >> Wire To Board / Wire To Wire Connector 1-776262-1
Plugin Wire To Board / Wire To Wire Connector ROHS

Plugin Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Richardson RFPD DigiKey Newark, An Avnet Company Radwell International LADD Distribution LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776262-1 316-1-776262-1 7266923 7266923P 1895845 1-776262-1 A106523-ND 99Y9739 134516309 1-776262-1 1-776262-1
Product Name Automotive Headers 17A 250V Electronic Connector Automotive Connectors Automotive Connectors Automotive Connectors Header Headers, Male Pins Power Conn, Header, 14Pos, 3Rows, Th; No. Of Contacts Te Connectivity Connector/Terminal/Pin AMPSEAL Series PCB Headers Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector Automotive Connector Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Termination Through Hole - Solder Solder Solder Solder Solder Through Hole
Mounting Board Mount Panel mount Through hole Panel Mount, Through Hole PCB Mount
Current Rating 17.0 amps 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data