37 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A98558-ND | 92R5151 |
| Product Name | Circular Connector Assemblies | Circular Connector Receptacle, Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |