"Connector Header Through Hole, Right Angle 3 position 0.163"" (4.14mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TE Connectivity 1-770967-1 PCB Header
TE Connectivity 1-770967-1 PCB Header
TE Connectivity 1-770967-1 PCB Header
Manufacturer: TE Connectivity
Win Source Part Number: 849088-1-770967-1
Series: Mini-Universal MATE-N-LOK
Features: Connector Header position
Package: Bulk
Family Name: 770967
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A33345, 2266-1-770967-1, 17709671
3 Pos, 9.5A, 600V, Wire-to-Board, Right Angle Header Product overview: 1-770967-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770967-1 can be used for catalog matching and distributor lookup.
CONNECTOR, R/A, HDR, 3POS, 1ROW, 4.14MM; No. of Contacts:3Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Header RoHS Compliant: Yes
CONN HEADER 3POS RTANG .163 AU
| DigiKey | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33345-ND | 1-770967-1 | 7189289 | 7189289P | 849088-1-770967-1 | 316-1-770967-1 | 66AH3101 | 792-1-770967-1 |
| Product Name | Headers, Male Pins | Header | PCB Headers | PCB Headers | Rectangular Connectors - 1-770967-1 | 9.5A 600V Electronic Connector | Connector, R/a, Hdr, 3Pos, 1Row, 4.14Mm; No. Of Contacts Amp - Te Connectivity | CONN HEADER 3POS RTANG .163 AU |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty | |||||
| Mounting | Through Hole, Right Angle | Through hole | PCB Mount | Through Hole | ||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||||
| Number of Contacts | 3 # |