"2 Position Wire to Board Terminal Block Vertical with Board 0.098"" (2.50mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.098"" (2.50mm) Through Hole"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 7124591 | 277-2086-1-ND |
| Product Name | PCB Headers | Wire to Board |
| Gender | Male / Plug | |
| Geometry | Straight; Straight | |
| Termination | Spring cage | Screwless - Spring Cage, Tension Clamp |
| Mounting | Through hole | Through Hole |