"3 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Through Hole"
TERM BLK 3POS SIDE ENT 2.5MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-2080-2-ND | 1770898 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.49 mm (0.0980 inch) | |
| Contact Size (AWG) | 20 to 26 AWG | 20 to 26 AWG |