"Connector Header Through Hole 10 position 0.163"" (4.14mm)"
10 Pos Wire-to-Board Header, 9.5A, 600V, Tin Plated Brass, Thru-Hole Product overview: 1-770858-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770858-0 can be used for catalog matching and distributor lookup.
1-770858-0 ROHS COMPLIANT: YES
10P MINI UMNL HDR ASSY SNDBL L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32593-ND | 316-1-770858-0 | 84AC3358 |
| Product Name | Headers, Male Pins | 9.5A 600V Electronic Connector | 1-770858-0 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | |
| Number of Contacts | 10 # |