"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 2POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A100080TR-ND | 64T5198 |
| Product Name | Headers, Male Pins | Connector, Header, 2Pos, 1Row, 2Mm, Smt; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts |