2 Pos Power Connector, 9.5A, 600V, RA Solder, Thru-Hole, Male Product overview: 1-770966-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770966-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 2 position 0.163"" (4.14mm)"
TE Connectivity 1-770966-0 PCB Header
TE Connectivity 1-770966-0 PCB Header
1-770966-0 ROHS COMPLIANT: YES
02P MINI UMNL R/A HDR ASSY SN
HEADER ASSEMBLY, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 2 POSITION, RIGHT ANGLE
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-770966-0 | A32471-ND | 500608 | 500608P | 82AC0791 | 70084918 |
| Product Name | 9.5A 600V Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | 1-770966-0 Rohs Compliant Amp - Te Connectivity | HEADER ASSEMBLY, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 2 POSITION, RIGHT ANGLE |
| Termination | Solder | Solder | ||||
| Voltage Rating | 600 volts | 600 volts | ||||
| Current Rating | 9.5 amps | |||||
| Connector Type | Header Connector; Header | Wire to Board Connector |