"Connector Header Through Hole 2 position 0.163"" (4.14mm)"
2 Pos Power Connector, 9.5A, 600V, Male, Solder, Thru-Hole Product overview: 1-770872-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770872-0 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Connector Type: Header
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Mounting Type: Through Hole
Operating Temperature: -20°C ~ 85°C
02P MINI UMNL HDR ASSY SN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32449-ND | 316-1-770872-0 | 41AJ1285 | |
| Product Name | Headers, Male Pins | 9.5A 600V Electronic Connector | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | 02P Mini Umnl Hdr Assy Sn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 2 # |