"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"
HEADER 4POS SMT WHITE
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-10160-1-ND | 1778719 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Header, Male Pins | |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 150 volts |